EPCOS AG CAPACITOR; POLYPROPYLENE;0.68UF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP) B32024A3684M

Description
EMI Suppression Capacitors (MKP) Typical Applications Y2 Class For Interference Suppression “Line To Ground” Applications Climatic Max. Operating Temperature: 100°C Climatic Category (IEC 60068-1) Construction Dielectric: Polypropylene (MKP) Plastic Case (UL 94 V-0) Epoxy Resin Sealing (UL 94 V-0) Features Very Small Dimensions Self-Healing Properties Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Standard Lead Lengths: 6 —1 mm
Description
EMI Suppression Capacitors (MKP) Typical Applications Y2 Class For Interference Suppression “Line To Ground” Applications Climatic Max. Operating Temperature: 100°C Climatic Category (IEC 60068-1) Construction Dielectric: Polypropylene (MKP) Plastic Case (UL 94 V-0) Epoxy Resin Sealing (UL 94 V-0) Features Very Small Dimensions Self-Healing Properties Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Standard Lead Lengths: 6 —1 mm

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; POLYPROPYLENE;0.68UF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP) - 70102580 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; POLYPROPYLENE;0.68UF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP)
70102580
CAPACITOR; POLYPROPYLENE;0.68UF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP) 70102580
EMI Suppression Capacitors (MKP) Typical Applications Y2 Class For Interference Suppression “Line To Ground” Applications Climatic Max. Operating Temperature: 100°C Climatic Category (IEC 60068-1) Construction Dielectric: Polypropylene (MKP) Plastic Case (UL 94 V-0) Epoxy Resin Sealing (UL 94 V-0) Features Very Small Dimensions Self-Healing Properties Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Standard Lead Lengths: 6 —1 mm

EMI Suppression Capacitors (MKP)
Typical Applications

  • Y2 Class For Interference Suppression
  • “Line To Ground” Applications
    Climatic
  • Max. Operating Temperature: 100°C
  • Climatic Category (IEC 60068-1)
    Construction
  • Dielectric: Polypropylene (MKP)
    Plastic Case (UL 94 V-0)
  • Epoxy Resin Sealing (UL 94 V-0)
    Features
  • Very Small Dimensions
  • Self-Healing Properties
  • Lead Free
    Terminals
  • Parallel Wire Leads, Lead-Free Tinned
  • Standard Lead Lengths: 6 —1 mm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70102580
Product Name CAPACITOR; POLYPROPYLENE;0.68UF ;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP)
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 102PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-1131-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details