EPCOS AG Capacitors - Film Capacitors B32024A3474M000

Description
Win Source Part Number: 1106018-B32024A3474M 000 Category: Capacitors>Film Capacitors Series: B3202* - Y2 Standard Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 1500V (1.5kV) Applications: EMI, RFI Suppression Height - Seated (Max): 0.965" (24.50mm) Standard Package: 240 Capacitance: 0.47 µF Tolerance: ±20% Ratings: Y2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.240" L x 0.591" W (31.50mm x 15.00mm) Alternative Parts (Cross-Reference): PHE850EF6470MF14R06L 2; PHE845VR6470MR06L2; B32026A3474M000; B32024C3474M000; MKP1T034706J00JYSD; PHE845VZ6470MR30L2; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics Other Names: B32024A3474M-ND,B320 24A3474M,495-3809
Request a Quote Datasheet
Description
Win Source Part Number: 1106018-B32024A3474M 000 Category: Capacitors>Film Capacitors Series: B3202* - Y2 Standard Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 1500V (1.5kV) Applications: EMI, RFI Suppression Height - Seated (Max): 0.965" (24.50mm) Standard Package: 240 Capacitance: 0.47 µF Tolerance: ±20% Ratings: Y2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.240" L x 0.591" W (31.50mm x 15.00mm) Alternative Parts (Cross-Reference): PHE850EF6470MF14R06L 2; PHE845VR6470MR06L2; B32026A3474M000; B32024C3474M000; MKP1T034706J00JYSD; PHE845VZ6470MR30L2; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics Other Names: B32024A3474M-ND,B320 24A3474M,495-3809
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1106018-B32024A3474M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1106018-B32024A3474M000
Capacitors - Film Capacitors 1106018-B32024A3474M000
Win Source Part Number: 1106018-B32024A3474M 000 Category: Capacitors>Film Capacitors Series: B3202* - Y2 Standard Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 1500V (1.5kV) Applications: EMI, RFI Suppression Height - Seated (Max): 0.965" (24.50mm) Standard Package: 240 Capacitance: 0.47 µF Tolerance: ±20% Ratings: Y2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.240" L x 0.591" W (31.50mm x 15.00mm) Alternative Parts (Cross-Reference): PHE850EF6470MF14R06L 2; PHE845VR6470MR06L2; B32026A3474M000; B32024C3474M000; MKP1T034706J00JYSD; PHE845VZ6470MR30L2; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics Other Names: B32024A3474M-ND,B320 24A3474M,495-3809

Win Source Part Number: 1106018-B32024A3474M000
Category: Capacitors>Film Capacitors
Series: B3202* - Y2 Standard
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 1500V (1.5kV)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.965" (24.50mm)
Standard Package: 240
Capacitance: 0.47 µF
Tolerance: ±20%
Ratings: Y2
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 1.240" L x 0.591" W (31.50mm x 15.00mm)
Alternative Parts (Cross-Reference): PHE850EF6470MF14R06L2; PHE845VR6470MR06L2; B32026A3474M000; B32024C3474M000; MKP1T034706J00JYSD; PHE845VZ6470MR30L2;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: EPCOS - TDK Electronics
Other Names: B32024A3474M-ND,B32024A3474M,495-3809

Buy Now Datasheet
Film Capacitors - 495-3809-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3809-ND
Film Capacitors 495-3809-ND
0.47µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32024A3474M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32024A3474M000
Film Capacitors B32024A3474M000
CAP FILM 0.47UF 20% 1.5KVDC RAD

CAP FILM 0.47UF 20% 1.5KVDC RAD

Supplier's Site Datasheet
Cap, Suppression, Y2, 0.47Uf, 20%, Rad; Dielectric Type Epcos - 41Y9847 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Suppression, Y2, 0.47Uf, 20%, Rad; Dielectric Type Epcos
41Y9847
Cap, Suppression, Y2, 0.47Uf, 20%, Rad; Dielectric Type Epcos 41Y9847
CAP, SUPPRESSION, Y2, 0.47UF, 20%, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, SUPPRESSION, Y2, 0.47UF, 20%, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1106018-B32024A3474M000 495-3809-ND B32024A3474M000 41Y9847
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitors Cap, Suppression, Y2, 0.47Uf, 20%, Rad; Dielectric Type Epcos
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers