1µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
CAP FILM 1UF 20% 1.5KVDC RADIAL
CAP FILM 1UF 20% 1.5KVDC RADIAL
CAP, 1µF, 20%, PP; Capacitance:1µF; Suppression Class:Y2; Product Range:B32024 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:400V/µs; RoHS Compliant: Yes
CAP FILM 1UF 20% 1.5KVDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-3813-ND | B32024A3105M000 | B32024A3105M000 | 41Y9845 | B32024A3105M000 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 1Μf, 20%, Pp; Capacitance Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |