0.22µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Manufacturer: EPCOS (TDK)
Win Source Part Number: 912412-B32023B3224M0
Series: B32023
Operating Temperature Range: -40°C ~ 110°C
Features: 0.22 µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Other Part Number: B32023B3224M-ND, B32023B3224M
CAP FILM 0.22UF 20% 1.5KVDC RAD Product overview: B32023B3224M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32023B3224M000 can be used for catalog matching and distributor lookup.
CAP FILM 0.22UF 20% 1.5KVDC RAD
Cap Film Suppression Y2 0.22uF 300VAC PP 20% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 110C Bulk
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32023B3224M000-ND | 912412-B32023B3224M000 | 62-B32023B3224M000 | B32023B3224M000 | 3410-B32023B3224M000 |
| Product Name | Film Capacitors | Film Capacitors - B32023B3224M000 | 0.22UF Capacitor | Capacitors - Film Capacitors | Cap Film Suppression Y2 0.22uF 300VAC PP 20% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 110C Bulk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene |