0.1µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 0.886" (22.50mm)
CAP FILM 0.1UF 10% 1.5KVDC RAD
CAP, 0.1UF, CLASS Y2, 300V, RAD ROHS COMPLIANT: YES
CAP FILM 0.1UF 10% 1.5KVDC RAD
CAP FILM 0.1UF 10% 1.5KVDC RAD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-7394-ND | B32023B3104K000 | 82AH6663 | B32023B3104K000 | B32023B3104K000 | |
| Product Name | Film Capacitors | Connectors,Interconnects | Capacitors - Film Capacitors | Cap, 0.1Uf, Class Y2, 300V, Rad Rohs Compliant Epcos | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |