TDK Corporation Capacitors Film Capacitors B32022B3223K289

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: EPCOS - TDK Electronics Category: Capacitors Film Capacitors Series: B3202* - Y2 Standard Package: Tape & Box (TB) Product Status: Active Capacitance: 0.022 µF Tolerance: ±10% Voltage Rating - AC: 300V Dielectric Material: Polypropylene (PP), Metallized Operating Temperature: -40°C ~ 110°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: EPCOS - TDK Electronics Category: Capacitors Film Capacitors Series: B3202* - Y2 Standard Package: Tape & Box (TB) Product Status: Active Capacitance: 0.022 µF Tolerance: ±10% Voltage Rating - AC: 300V Dielectric Material: Polypropylene (PP), Metallized Operating Temperature: -40°C ~ 110°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors Film Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Film Capacitors
Capacitors Film Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: EPCOS - TDK Electronics Category: Capacitors Film Capacitors Series: B3202* - Y2 Standard Package: Tape & Box (TB) Product Status: Active Capacitance: 0.022 µF Tolerance: ±10% Voltage Rating - AC: 300V Dielectric Material: Polypropylene (PP), Metallized Operating Temperature: -40°C ~ 110°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: EPCOS - TDK Electronics
Category: Capacitors Film Capacitors
Series: B3202* - Y2 Standard
Package: Tape & Box (TB)
Product Status: Active
Capacitance: 0.022 µF
Tolerance: ±10%
Voltage Rating - AC: 300V
Dielectric Material: Polypropylene (PP), Metallized
Operating Temperature: -40°C ~ 110°C

Buy Now Datasheet
Film Capacitors - 495-B32022B3223K289CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.022UF 10% 300VAC RAD

CAP FILM 0.022UF 10% 300VAC RAD

Buy Now Datasheet
Film Capacitors - 495-B32022B3223K289TB-ND - DigiKey
Thief River Falls, MN, United States
0.022µF Film Capacitor 300V Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 300V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32022B3223K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32022B3223K289
Film Capacitors B32022B3223K289
CAP FILM 0.022UF 10% 300VAC RAD

CAP FILM 0.022UF 10% 300VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32022B3223K289
CAP FILM 0.022UF 10% 300VAC RAD

CAP FILM 0.022UF 10% 300VAC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B32022B3223K289CT-ND B32022B3223K289 B32022B3223K289
Product Name Capacitors Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVAC 300 volts 300 volts 300 volts
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers