0.022µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 10% 1.5KVDC RAD
CAP FILM 0.022UF 10% 1.5KVDC RAD
CAP, 0.022UF, CLASS Y2, 300V, RAD ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-4773-ND | B32022B3223K000 | B32022B3223K000 | 82AH6658 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.022Uf, Class Y2, 300V, Rad Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |