Manufacturer: EPCOS (TDK)
Win Source Part Number: 912411-B32022A3683M2
Series: B32022
Operating Temperature Range: -40°C ~ 110°C
Features: 0.068 µF Film Capacitor 300V - Polypropylene (PP), Metallized Radial
Package: Radial
Package: Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 640
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Cap Film Suppression Y2 0.068uF 1500VDC/300VAC PP 20% (18 X 9 X 17.5mm) Radial 15mm 110°C Ammo Product overview: B32022A3683M289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32022A3683M289 can be used for catalog matching and distributor lookup.
CAP FILM 0.068UF 20% 300VAC RAD
CAP FILM 0.068UF 20% 300VAC RAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 912411-B32022A3683M289 | 62-B32022A3683M289 | B32022A3683M289 | B32022A3683M289 |
| Product Name | Film Capacitors - B32022A3683M289 | 0.068uF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes |