EPCOS AG Film Capacitors B32022A3223M189

Description
0.022µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4961-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4961-2-ND
Film Capacitors 495-4961-2-ND
0.022µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-4961-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4961-1-ND
Film Capacitors 495-4961-1-ND
0.022µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 22000Pf, 20%, Pp; Capacitance Epcos - 43AC8588 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Pf, 20%, Pp; Capacitance Epcos
43AC8588
Cap, 22000Pf, 20%, Pp; Capacitance Epcos 43AC8588
CAP, 22000PF, 20%, PP; Capacitance:22000pF; Suppression Class:Y2; Product Range:B32022 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 22000PF, 20%, PP; Capacitance:22000pF; Suppression Class:Y2; Product Range:B32022 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32022A3223M189
CAP FILM 0.022UF 20% 1.5KVDC RAD

CAP FILM 0.022UF 20% 1.5KVDC RAD

Supplier's Site
Film Capacitors - B32022A3223M189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32022A3223M189
Film Capacitors B32022A3223M189
CAP FILM 0.022UF 20% 1.5KVDC RAD

CAP FILM 0.022UF 20% 1.5KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-4961-2-ND 43AC8588 B32022A3223M189 B32022A3223M189
Product Name Film Capacitors Cap, 22000Pf, 20%, Pp; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 103PPA252KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers