Win Source Part Number: 1360561-B32022A3103M
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B3202* - Y2 Standard
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 10000 pF
Tolerance: ±20%
Ratings: Y2
Applications: EMI, RFI Suppression
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.709" L x 0.197" W (18.00mm x 5.00mm)
Height - Seated (Max): 0.413" (10.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 300V
Voltage Rating - DC: 1500V (1.5kV)
Product Status: Active
Dielectric Material: Polypropylene (PP), Metallized
10000pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
10000pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 20% 1.5KVDC RAD
CAP FILM 10000PF 20% 1.5KVDC RAD
CAP, 10000PF, 20%, PP; Capacitance:10000pF;
CAP FILM 10000PF 20% 1.5KVDC RAD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360561-B32022A3103M289 | 495-4916-3-ND | B32022A3103M289 | B32022A3103M289 | 43AC8587 | B32022A3103M289 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 10000Pf, 20%, Pp; Capacitance Epcos | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 1500 volts | 1500 volts | 1500 volts | 300 volts |