EPCOS AG Film Capacitors B32022A3103M000

Description
10000pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-3792-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3792-ND
Film Capacitors 495-3792-ND
10000pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32022A3103M000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32022A3103M000
Film Capacitors B32022A3103M000
CAP FILM 10000PF 20% 1.5KVDC RAD

CAP FILM 10000PF 20% 1.5KVDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 0.01Uf, 300V, 20%, Radial; Dielectric Type Epcos - 07P6591 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 0.01Uf, 300V, 20%, Radial; Dielectric Type Epcos
07P6591
Capacitor Polypropylene Pp Film, 0.01Uf, 300V, 20%, Radial; Dielectric Type Epcos 07P6591
CAPACITOR POLYPROPYLENE PP FILM, 0.01UF, 300V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Voltage Rating X:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 0.01UF, 300V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Voltage Rating X:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 20%, Pp; Capacitance Epcos - 14N9215 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 20%, Pp; Capacitance Epcos
14N9215
Cap, 0.01Μf, 20%, Pp; Capacitance Epcos 14N9215
CAP, 0.01µF, 20%, PP; Capacitance:10000pF; Suppression Class:Y2; Product Range:B32022 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:600V/µs;RoHS Compliant: Yes

CAP, 0.01µF, 20%, PP; Capacitance:10000pF; Suppression Class:Y2; Product Range:B32022 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:600V/µs;RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32022A3103M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32022A3103M000
Film Capacitors B32022A3103M000
CAP FILM 10000PF 20% 1.5KVDC RAD

CAP FILM 10000PF 20% 1.5KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-3792-ND B32022A3103M000 07P6591 14N9215 B32022A3103M000
Product Name Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film, 0.01Uf, 300V, 20%, Radial; Dielectric Type Epcos Cap, 0.01Μf, 20%, Pp; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF0R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details