EPCOS AG 0.01uF Capacitor B32022A3103M

Description
Safety Capacitors 0.01uF 300volts 20% Y2 Product overview: B32022A3103M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32022A3103M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Safety Capacitors 0.01uF 300volts 20% Y2 Product overview: B32022A3103M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32022A3103M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.01uF Capacitor
60-B32022A3103M
0.01uF Capacitor 60-B32022A3103M
Safety Capacitors 0.01uF 300volts 20% Y2 Product overview: B32022A3103M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32022A3103M can be used for catalog matching and distributor lookup.

Safety Capacitors 0.01uF 300volts 20% Y2 Product overview: B32022A3103M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32022A3103M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Cap Y2 Mkp 10Nf 20% 300Vac Ls 15Mm Rohs Compliant Epcos - 81AC7633 - Newark, An Avnet Company
Chicago, IL, United States
Film Cap Y2 Mkp 10Nf 20% 300Vac Ls 15Mm Rohs Compliant Epcos
81AC7633
Film Cap Y2 Mkp 10Nf 20% 300Vac Ls 15Mm Rohs Compliant Epcos 81AC7633
FILM CAP Y2 MKP 10NF 20% 300VAC LS 15MM ROHS COMPLIANT: YES

FILM CAP Y2 MKP 10NF 20% 300VAC LS 15MM ROHS COMPLIANT: YES

Supplier's Site
CAPACITOR; POLYPROPYLENE;10NF;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP) - 70102561 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; POLYPROPYLENE;10NF;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP)
70102561
CAPACITOR; POLYPROPYLENE;10NF;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP) 70102561
EMI Suppression Capacitors (MKP) Typical Applications Y2 Class For Interference Suppression “Line To Ground” Applications Climatic Max. Operating Temperature: 100°C Climatic Category (IEC 60068-1) Construction Dielectric: Polypropylene (MKP) Plastic Case (UL 94 V-0) Epoxy Resin Sealing (UL 94 V-0) Features Very Small Dimensions Self-Healing Properties Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Standard Lead Lengths: 6 —1 mm

EMI Suppression Capacitors (MKP)
Typical Applications

  • Y2 Class For Interference Suppression
  • “Line To Ground” Applications
    Climatic
  • Max. Operating Temperature: 100°C
  • Climatic Category (IEC 60068-1)
    Construction
  • Dielectric: Polypropylene (MKP)
    Plastic Case (UL 94 V-0)
  • Epoxy Resin Sealing (UL 94 V-0)
    Features
  • Very Small Dimensions
  • Self-Healing Properties
  • Lead Free
    Terminals
  • Parallel Wire Leads, Lead-Free Tinned
  • Standard Lead Lengths: 6 —1 mm
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 60-B32022A3103M 81AC7633 70102561
Product Name 0.01uF Capacitor Film Cap Y2 Mkp 10Nf 20% 300Vac Ls 15Mm Rohs Compliant Epcos CAPACITOR; POLYPROPYLENE;10NF;TOL +-20%; RADIAL ;VOL-RTG 300VAC(MKP)
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %)
WVAC 1500 to ? volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers