EPCOS AG 0.0056uF Capacitor B32021A3562M000

Description
Cap Film Suppression Y2 0.0056uF 1500VDC/300VAC PP 20% (13 X 5 X 11mm) Radial 10mm 110°C Bulk Product overview: B32021A3562M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0056uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0056uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32021A3562M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression Y2 0.0056uF 1500VDC/300VAC PP 20% (13 X 5 X 11mm) Radial 10mm 110°C Bulk Product overview: B32021A3562M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0056uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0056uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32021A3562M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0056uF Capacitor
62-B32021A3562M000
0.0056uF Capacitor 62-B32021A3562M000
Cap Film Suppression Y2 0.0056uF 1500VDC/300VAC PP 20% (13 X 5 X 11mm) Radial 10mm 110°C Bulk Product overview: B32021A3562M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0056uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0056uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32021A3562M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression Y2 0.0056uF 1500VDC/300VAC PP 20% (13 X 5 X 11mm) Radial 10mm 110°C Bulk Product overview: B32021A3562M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0056uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0056uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32021A3562M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4083-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4083-ND
Film Capacitors 495-4083-ND
5600pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

5600pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32021A3562M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32021A3562M000
Film Capacitors B32021A3562M000
CAP FILM 5600PF 20% 1.5KVDC RAD

CAP FILM 5600PF 20% 1.5KVDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 5600Pf, 300Vac, 20%, Radial; Dielectric Type Epcos - 07P6588 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 5600Pf, 300Vac, 20%, Radial; Dielectric Type Epcos
07P6588
Capacitor Polypropylene Pp Film, 5600Pf, 300Vac, 20%, Radial; Dielectric Type Epcos 07P6588
CAPACITOR POLYPROPYLENE PP FILM, 5600PF, 300VAC, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Voltage Rating X:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 5600PF, 300VAC, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Voltage Rating X:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - B32021A3562M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32021A3562M000
Capacitors - Film Capacitors B32021A3562M000
CAP FILM 5600PF 20% 1.5KVDC RAD

CAP FILM 5600PF 20% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32021A3562M000 495-4083-ND B32021A3562M000 07P6588 B32021A3562M000
Product Name 0.0056uF Capacitor Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film, 5600Pf, 300Vac, 20%, Radial; Dielectric Type Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Bulk Bulk Bulk; Bulk
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Thin Film Capacitors - 1761-CSA-BN-30MX30X6-G-151-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details