4700pF Film Capacitor 300V Polypropylene (PP), Metallized Radial
CAP FILM 4700PF 10% 300VAC RAD
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
CAP FILM 4700PF 10% 300VAC RAD
CAP FILM 4700PF 10% 300VAC RAD
CAP, 4700PF, CLASS Y2, 300V, RAD ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32021A3472K189TR-ND | B32021A3472K189 | B32021A3472K189 | 82AH6654 | |
| Product Name | Film Capacitors | Connectors,Interconnects | Film Capacitors | Capacitors - Film Capacitors | Cap, 4700Pf, Class Y2, 300V, Rad Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |