EPCOS AG Film Capacitors B32021A3152M289

Description
1500pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1500pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4912-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4912-3-ND
Film Capacitors 495-4912-3-ND
1500pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

1500pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-4912-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4912-1-ND
Film Capacitors 495-4912-1-ND
1500pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

1500pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1011641-B32021A3152M289 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1011641-B32021A3152M289
Capacitors - Film Capacitors 1011641-B32021A3152M289
Win Source Part Number: 1011641-B32021A3152M 289 Category: Capacitors>Film Capacitors Series: B3202* - Y2 Standard Termination: PC Pins Package: Cut Tape (CT),Tape & Box (TB) Voltage Rating - AC: 300V Voltage Rating - DC: 1500V (1.5kV) Applications: EMI, RFI Suppression Height - Seated (Max): 0.354" (9.00mm) Standard Package: 1,000 Capacitance: 1500 pF Tolerance: ±20% Ratings: Y2 Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 0.512" L x 0.157" W (13.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics Other Names: 495-4912-1,B32021A31 52M289-ND,495-4912-3

Win Source Part Number: 1011641-B32021A3152M289
Category: Capacitors>Film Capacitors
Series: B3202* - Y2 Standard
Termination: PC Pins
Package: Cut Tape (CT),Tape & Box (TB)
Voltage Rating - AC: 300V
Voltage Rating - DC: 1500V (1.5kV)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 1,000
Capacitance: 1500 pF
Tolerance: ±20%
Ratings: Y2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 0.512" L x 0.157" W (13.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: EPCOS - TDK Electronics
Other Names: 495-4912-1,B32021A3152M289-ND,495-4912-3

Buy Now Datasheet
Capacitors - Film Capacitors B32021A3152M289
CAP FILM 1500PF 20% 1.5KVDC RAD

CAP FILM 1500PF 20% 1.5KVDC RAD

Supplier's Site
Film Capacitors - B32021A3152M289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32021A3152M289
Film Capacitors B32021A3152M289
CAP FILM 1500PF 20% 1.5KVDC RAD

CAP FILM 1500PF 20% 1.5KVDC RAD

Supplier's Site Datasheet
Cap, 1500Pf, 20%, Pp; Capacitance Epcos - 43AC8581 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 20%, Pp; Capacitance Epcos
43AC8581
Cap, 1500Pf, 20%, Pp; Capacitance Epcos 43AC8581
CAP, 1500PF, 20%, PP; Capacitance:1500pF; Suppression Class:Y2; Product Range:B32021 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:800V/µs; RoHS Compliant: Yes

CAP, 1500PF, 20%, PP; Capacitance:1500pF; Suppression Class:Y2; Product Range:B32021 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:800V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-4912-3-ND 1011641-B32021A3152M289 B32021A3152M289 B32021A3152M289 43AC8581
Product Name Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 1500Pf, 20%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 106PMC600K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers