1500pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Manufacturer: EPCOS (TDK)
Win Source Part Number: 912410-B32021A3152M0
Series: B32021
Operating Temperature Range: -40°C ~ 110°C
Features: Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Other Part Number: 495-4078, B32021A3152M
CAP FILM 1500PF 20% 1.5KVDC RAD
CAP FILM 1500PF 20% 1.5KVDC RAD
CAP, 1500PF, 20%, PP; Capacitance:1500pF; Suppression Class:Y2; Product Range:B32021 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:800V/µs; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-4078-ND | 912410-B32021A3152M000 | B32021A3152M000 | B32021A3152M000 | 14N9209 |
| Product Name | Film Capacitors | Film Capacitors - B32021A3152M000 | Film Capacitors | Film Capacitors | Cap, 1500Pf, 20%, Pp; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) |