10000pF Film Capacitor 300V Polypropylene (PP), Metallized Radial
10000pF Film Capacitor 300V Polypropylene (PP), Metallized Radial
Cap Film Suppression Y2 0.01uF 1500VDC/300VAC PP 20% (13 X 6 X 12mm) Radial 10mm 110°C T/R Product overview: B32021A3103M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32021A3103M189 can be used for catalog matching and distributor lookup.
CAP FILM 10000PF 20% 300VAC RAD
CAP FILM 10000PF 20% 300VAC RAD
CAP FILM 10000PF 20% 300VAC RAD
CAP, 0.01UF, CLASS Y2, 300V, RAD ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32021A3103M189TR-ND | 62-B32021A3103M189 | B32021A3103M189 | B32021A3103M189 | B32021A3103M189 | 82AH6652 |
| Product Name | Film Capacitors | 0.01uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.01Uf, Class Y2, 300V, Rad Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |