1000pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
1000pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Win Source Part Number: 1159511-B32021A3102M
Category: Capacitors>Film Capacitors
Series: B3202* - Y2 Standard
Termination: PC Pins
Package: Cut Tape (CT),Tape & Box (TB)
Voltage Rating - AC: 300V
Voltage Rating - DC: 1500V (1.5kV)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 1,000
Capacitance: 1000 pF
Tolerance: ±20%
Ratings: Y2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 0.512" L x 0.157" W (13.00mm x 4.00mm)
Alternative Parts (Cross-Reference): B32021A3102M289.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: EPCOS - TDK Electronics
Other Names: 495-5033-3,495-5033-
1nF ±20% Y2 300V Plugin,P=10mm Suppression Capacitors ROHS
CAP FILM 1000PF 20% 1.5KVDC RAD
CAP FILM 1000PF 20% 1.5KVDC RAD
CAP, 1000PF, 20%, PP; Capacitance:1000pF; Suppression Class:Y2; Product Range:B32021 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:800V/µs; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-5033-3-ND | 1159511-B32021A3102M289 | B32021A3102M289 | B32021A3102M289 | B32021A3102M289 | 43AC8580 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitors >> Suppression Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 1000Pf, 20%, Pp; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) |