1000pF Film Capacitor 300V Polypropylene (PP), Metallized Radial
1000pF Film Capacitor 300V Polypropylene (PP), Metallized Radial
Win Source Part Number: 1360415-B32021A3102K
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B3202* - Y2 Standard
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 1000 pF
Tolerance: ±10%
Ratings: Y2
Applications: EMI, RFI Suppression
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.512" L x 0.157" W (13.00mm x 4.00mm)
Height - Seated (Max): 0.354" (9.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 300V
Product Status: Active
Dielectric Material: Polypropylene (PP), Metallized
CAP FILM 1000PF 10% 300VAC RAD
CAP FILM 1000PF 10% 300VAC RAD
SUPPRESSION CAP, 0.001UF, CLASS Y2, 300V ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32021A3102K289TB-ND | 1360415-B32021A3102K289 | B32021A3102K289 | B32021A3102K289 | 28AK7669 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Suppression Cap, 0.001Uf, Class Y2, 300V Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |