EPCOS AG EMI / RFI Components - B30820D2005Q317 B30820D2005Q317

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013745-B30820D2005Q 317 Mounting: SMD (SMT) Categories: EMI / RFI Components Case / Package: Module Alternative Parts (Cross-Reference): B30820D2005Q317B3082 0-D2005-Q317; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013745-B30820D2005Q 317 Mounting: SMD (SMT) Categories: EMI / RFI Components Case / Package: Module Alternative Parts (Cross-Reference): B30820D2005Q317B3082 0-D2005-Q317; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B30820D2005Q317 - 1013745-B30820D2005Q317 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B30820D2005Q317
1013745-B30820D2005Q317
EMI / RFI Components - B30820D2005Q317 1013745-B30820D2005Q317
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013745-B30820D2005Q 317 Mounting: SMD (SMT) Categories: EMI / RFI Components Case / Package: Module Alternative Parts (Cross-Reference): B30820D2005Q317B3082 0-D2005-Q317; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013745-B30820D2005Q317
Mounting: SMD (SMT)
Categories: EMI / RFI Components
Case / Package: Module
Alternative Parts (Cross-Reference): B30820D2005Q317B30820-D2005-Q317;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1013745-B30820D2005Q317
Product Name EMI / RFI Components - B30820D2005Q317
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details