EPCOS AG 3.3UF Capacitor B25838T335K4

Description
CAP FILM 3.3UF 10% 1.4KVAC RAD Product overview: B25838T335K4 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25838T335K4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP FILM 3.3UF 10% 1.4KVAC RAD Product overview: B25838T335K4 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25838T335K4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3UF Capacitor - 62-B25838T335K4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UF Capacitor
62-B25838T335K4
3.3UF Capacitor 62-B25838T335K4
CAP FILM 3.3UF 10% 1.4KVAC RAD Product overview: B25838T335K4 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25838T335K4 can be used for catalog matching and distributor lookup.

CAP FILM 3.3UF 10% 1.4KVAC RAD Product overview: B25838T335K4 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25838T335K4 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - B25838T335K4 - 906693-B25838T335K4 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B25838T335K4
906693-B25838T335K4
Film Capacitors - B25838T335K4 906693-B25838T335K4
Manufacturer: EPCOS (TDK) Win Source Part Number: 906693-B25838T335K4 Series: B25838 Operating Temperature Range: -25°C ~ 85°C Features: 3.3 µF Film Capacitor 1400V (1.4kV) - - Radial, Can Package: Bulk Package: Radial, Can Mounting: Chassis, Stud Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8532.25.0040 Other Part Number: B25838T 335K 4, B25838T0335K004

Manufacturer: EPCOS (TDK)
Win Source Part Number: 906693-B25838T335K4
Series: B25838
Operating Temperature Range: -25°C ~ 85°C
Features: 3.3 µF Film Capacitor 1400V (1.4kV) - - Radial, Can
Package: Bulk
Package: Radial, Can
Mounting: Chassis, Stud Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0040
Other Part Number: B25838T 335K 4, B25838T0335K004

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-B25838T335K4 906693-B25838T335K4
Product Name 3.3UF Capacitor Film Capacitors - B25838T335K4
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers