EPCOS AG Film Capacitors - B25835K1474K7 B25835K1474K7

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1050252-B25835K1474K 7 Packaging: Bulk Voltage Rating - AC: 2100V (2.1kV) Applications: Damping; Snubber Mounting: Chassis Mount Capacitance: 0.47μF Tolerance: ±10% Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1050252-B25835K1474K 7 Packaging: Bulk Voltage Rating - AC: 2100V (2.1kV) Applications: Damping; Snubber Mounting: Chassis Mount Capacitance: 0.47μF Tolerance: ±10% Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B25835K1474K7 - 1050252-B25835K1474K7 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B25835K1474K7
1050252-B25835K1474K7
Film Capacitors - B25835K1474K7 1050252-B25835K1474K7
Manufacturer: EPCOS (TDK) Win Source Part Number: 1050252-B25835K1474K 7 Packaging: Bulk Voltage Rating - AC: 2100V (2.1kV) Applications: Damping; Snubber Mounting: Chassis Mount Capacitance: 0.47μF Tolerance: ±10% Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1050252-B25835K1474K7
Packaging: Bulk
Voltage Rating - AC: 2100V (2.1kV)
Applications: Damping; Snubber
Mounting: Chassis Mount
Capacitance: 0.47μF
Tolerance: ±10%
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.47UF Capacitor - 62-B25835K1474K7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47UF Capacitor
62-B25835K1474K7
0.47UF Capacitor 62-B25835K1474K7
CAP FILM 0.47UF 10% 2.1KVAC RAD Product overview: B25835K1474K7 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25835K1474K7 can be used for catalog matching and distributor lookup.

CAP FILM 0.47UF 10% 2.1KVAC RAD Product overview: B25835K1474K7 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25835K1474K7 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Film Capacitors - B25835K1474K7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B25835K1474K7
Capacitors - Film Capacitors B25835K1474K7
CAP FILM 0.47UF 10% 2.1KVAC RAD

CAP FILM 0.47UF 10% 2.1KVAC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1050252-B25835K1474K7 62-B25835K1474K7 B25835K1474K7
Product Name Film Capacitors - B25835K1474K7 0.47UF Capacitor Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %)
WVAC 2100 volts 2100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - C11CF9R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details