EPCOS AG Cap, 184.8Μf, 415Vac, 5%, Pp, Can; Output (Kvar) Epcos B25675A4302J015

Description
CAP, 184.8µF, 415VAC, 5%, PP, CAN; Output (kvar):30kvar @ 50Hz; Voltage Rating:415VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 184.8 µF; Capacitance Tolerance:± 5%; Current Rating:41.7A @ 50Hz; Product RoHS Compliant: Yes
Datasheet
Description
CAP, 184.8µF, 415VAC, 5%, PP, CAN; Output (kvar):30kvar @ 50Hz; Voltage Rating:415VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 184.8 µF; Capacitance Tolerance:± 5%; Current Rating:41.7A @ 50Hz; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 184.8Μf, 415Vac, 5%, Pp, Can; Output (Kvar) Epcos - 10AC5785 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 184.8Μf, 415Vac, 5%, Pp, Can; Output (Kvar) Epcos
10AC5785
Cap, 184.8Μf, 415Vac, 5%, Pp, Can; Output (Kvar) Epcos 10AC5785
CAP, 184.8µF, 415VAC, 5%, PP, CAN; Output (kvar):30kvar @ 50Hz; Voltage Rating:415VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 184.8 µF; Capacitance Tolerance:± 5%; Current Rating:41.7A @ 50Hz; Product RoHS Compliant: Yes

CAP, 184.8µF, 415VAC, 5%, PP, CAN; Output (kvar):30kvar @ 50Hz; Voltage Rating:415VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 184.8 µF; Capacitance Tolerance:± 5%; Current Rating:41.7A @ 50Hz; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 10AC5785
Product Name Cap, 184.8Μf, 415Vac, 5%, Pp, Can; Output (Kvar) Epcos
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details