EPCOS AG Capacitors for Power Factor Correction B25673A4252A000

Description
Capacitors for Power Factor Correction
Request a Quote Datasheet
Description
Capacitors for Power Factor Correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors for Power Factor Correction - B25673A4252A000 - TDK Corporation
Chuo, Tokyo, Japan
Capacitors for Power Factor Correction
B25673A4252A000
Capacitors for Power Factor Correction B25673A4252A000
Capacitors for Power Factor Correction

Capacitors for Power Factor Correction

Supplier's Site Datasheet
Film Capacitors - B25673A4252A000 - 1032821-B25673A4252A000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B25673A4252A000
1032821-B25673A4252A000
Film Capacitors - B25673A4252A000 1032821-B25673A4252A000
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032821-B25673A4252A 000 Packaging: Bulk Termination: Quick Connect Voltage Rating: 400 V Current Rating: 36 A Length: 200 mm Voltage: 400 V Mounting: SMD (SMT) Capacitance: 165.9 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 1.6 mΩ Dielectric Material: Polypropylene Height: 200 mm Weight: 2.199923 kg Number of Pins: 6 Categories: Film Capacitors Case / Package: Aluminum Alternative Parts (Cross-Reference): FLBB6I1656K03; 947C161K122CAMS; 944U161K801ABM; FFLI6U0157K--; C44AFGP6150ZA0J; B32362A3157J030; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Stud RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 400 V Voltage Rating (DC): 400 V REACH SVHC: No SVHC Dielectric: PP

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032821-B25673A4252A000
Packaging: Bulk
Termination: Quick Connect
Voltage Rating: 400 V
Current Rating: 36 A
Length: 200 mm
Voltage: 400 V
Mounting: SMD (SMT)
Capacitance: 165.9 µF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 1.6 mΩ
Dielectric Material: Polypropylene
Height: 200 mm
Weight: 2.199923 kg
Number of Pins: 6
Categories: Film Capacitors
Case / Package: Aluminum
Alternative Parts (Cross-Reference): FLBB6I1656K03; 947C161K122CAMS; 944U161K801ABM; FFLI6U0157K--; C44AFGP6150ZA0J; B32362A3157J030;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Mount: Stud
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 400 V
Voltage Rating (DC): 400 V
REACH SVHC: No SVHC
Dielectric: PP

Buy Now

Technical Specifications

  TDK Corporation Win Source Electronics
Product Category Capacitors Capacitors
Product Number B25673A4252A000 1032821-B25673A4252A000
Product Name Capacitors for Power Factor Correction Film Capacitors - B25673A4252A000
Technology Film Capacitors Film Capacitors
Capacitance Range 166 microF 166 microF
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPR162KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - C17CF4R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details