Capacitors for Power Factor Correction
CAP, 480VAC, PP, CAN; Output (kvar):15kvar @ 50Hz; Voltage Rating:480VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 69µF; Capacitance Tolerance:+10%, -5%; Current Rating:18A @ 50Hz; 22A @ 60Hz; Product RoHS Compliant: Yes
| TDK Corporation | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | B25667C4207A375 | 22AC2924 | B25667C4207A375 |
| Product Name | Capacitors for Power Factor Correction | Cap, 480Vac, Pp, Can; Output (Kvar) Epcos | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Capacitance Range | 69 microF | 69 microF | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP) |