XEVCAP _TYPE A3 _75UF_920V_LEAD
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 495-B25654A9756K001-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | Automotive |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Polypropylene |