MODULAR DCR 820UF - 2000V - 110A
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 495-B25645A2827K003-ND |
| Product Name | Film Capacitors |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 75 C (-40 to 167 F) |
| Electrostatic Capacitors | Polypropylene |
| Capacitance Range | 820 microF |