EPCOS AG Film Capacitors B25632E0906K900

Description
90µF Film Capacitor 900V Radial, Can
Request a Quote Datasheet
Description
90µF Film Capacitor 900V Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B25632E0906K900-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B25632E0906K900-ND
Film Capacitors 495-B25632E0906K900-ND
90µF Film Capacitor 900V Radial, Can

90µF Film Capacitor 900V Radial, Can

Buy Now Datasheet
Cap, 90Uf, 55A, 900V, Film, Can Rohs Compliant Epcos - 54AJ2655 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 90Uf, 55A, 900V, Film, Can Rohs Compliant Epcos
54AJ2655
Cap, 90Uf, 55A, 900V, Film, Can Rohs Compliant Epcos 54AJ2655
CAP, 90UF, 55A, 900V, FILM, CAN ROHS COMPLIANT: YES

CAP, 90UF, 55A, 900V, FILM, CAN ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors - B25632E0906K900 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B25632E0906K900
Capacitors - Film Capacitors B25632E0906K900
POWER ELECTRONIC CAPACITORS (PEC

POWER ELECTRONIC CAPACITORS (PEC

Supplier's Site
Film Capacitors - B25632E0906K900 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B25632E0906K900
Film Capacitors B25632E0906K900
POWER ELECTRONIC CAPACITORS (PEC

POWER ELECTRONIC CAPACITORS (PEC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B25632E0906K900-ND 54AJ2655 B25632E0906K900 B25632E0906K900
Product Name Film Capacitors Cap, 90Uf, 55A, 900V, Film, Can Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Tolerance 10 (+/- %)
WVDC 900 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers