EPCOS AG Film Capacitors B25631B0307K600

Description
300µF Film Capacitor 600V Radial, Can
Request a Quote Datasheet
Description
300µF Film Capacitor 600V Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B25631B0307K600-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B25631B0307K600-ND
Film Capacitors 495-B25631B0307K600-ND
300µF Film Capacitor 600V Radial, Can

300µF Film Capacitor 600V Radial, Can

Buy Now Datasheet
Film Capacitors - B25631B0307K600 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B25631B0307K600
Film Capacitors B25631B0307K600
CAP FILM 300UF 10% 600V RADIAL

CAP FILM 300UF 10% 600V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 495-B25631B0307K600-ND B25631B0307K600
Product Name Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300 microF 300 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details