EPCOS AG Film Capacitors B25631B0187K800

Description
180µF Film Capacitor 800V Radial, Can
Request a Quote Datasheet
Description
180µF Film Capacitor 800V Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B25631B0187K800-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B25631B0187K800-ND
Film Capacitors 495-B25631B0187K800-ND
180µF Film Capacitor 800V Radial, Can

180µF Film Capacitor 800V Radial, Can

Buy Now Datasheet
Film Capacitors - B25631B0187K800 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B25631B0187K800
Film Capacitors B25631B0187K800
CAP FILM 180UF 10% 800V RADIAL

CAP FILM 180UF 10% 800V RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B25631B0187K800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B25631B0187K800
Capacitors - Film Capacitors B25631B0187K800
CAP FILM 180UF 10% 800V RADIAL

CAP FILM 180UF 10% 800V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-B25631B0187K800-ND B25631B0187K800 B25631B0187K800
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 180 microF 180 microF 180 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C17AH5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details