TDK Corporation Capacitors for Power Electronics B25631A1506K200

Description
Capacitors for Power Electronics
Request a Quote Datasheet
Description
Capacitors for Power Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors for Power Electronics - B25631A1506K200 - TDK Corporation
Chuo, Tokyo, Japan
Capacitors for Power Electronics
B25631A1506K200
Capacitors for Power Electronics B25631A1506K200
Capacitors for Power Electronics

Capacitors for Power Electronics

Supplier's Site Datasheet
Singapore, Singapore
50UF Capacitor
62-B25631A1506K200
50UF Capacitor 62-B25631A1506K200
CAP FILM 50UF 10% 1.2KVDC RADIAL Product overview: B25631A1506K200 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25631A1506K200 can be used for catalog matching and distributor lookup.

CAP FILM 50UF 10% 1.2KVDC RADIAL Product overview: B25631A1506K200 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25631A1506K200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B25631A1506K200-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B25631A1506K200-ND
Film Capacitors 495-B25631A1506K200-ND
50µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can

50µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors B25631A1506K200
CAP FILM 50UF 10% 1.2KVDC RADIAL

CAP FILM 50UF 10% 1.2KVDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B25631A1506K200 62-B25631A1506K200 495-B25631A1506K200-ND B25631A1506K200
Product Name Capacitors for Power Electronics 50UF Capacitor Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Range 50 microF 50 microF 50 microF 50 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 70 C (-67 to 158 F) -55 to 70 C (-67 to 158 F) -55 to 70 C (-67 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PSB102K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers