EPCOS AG Film Capacitors - B25620B1707K103 B25620B1707K103

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021401-B25620B1707K 103 Packaging: Bulk Termination: Screw Terminals Voltage Rating - DC: 1100V (1.1kV) Applications: DC Link, DC Filtering Height - Seated (Max): 5.512" (140.00mm) Mounting: Chassis Mount Capacitance: 700μF Tolerance: ±10% Lead Spacing: 1.969" (50.00mm) Dielectric Material: Polypropylene (PP), Metallized ESR: 1.8 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 75°C Dimension: 4.567" Dia (116.00mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021401-B25620B1707K 103 Packaging: Bulk Termination: Screw Terminals Voltage Rating - DC: 1100V (1.1kV) Applications: DC Link, DC Filtering Height - Seated (Max): 5.512" (140.00mm) Mounting: Chassis Mount Capacitance: 700μF Tolerance: ±10% Lead Spacing: 1.969" (50.00mm) Dielectric Material: Polypropylene (PP), Metallized ESR: 1.8 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 75°C Dimension: 4.567" Dia (116.00mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B25620B1707K103 - 1021401-B25620B1707K103 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B25620B1707K103
1021401-B25620B1707K103
Film Capacitors - B25620B1707K103 1021401-B25620B1707K103
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021401-B25620B1707K 103 Packaging: Bulk Termination: Screw Terminals Voltage Rating - DC: 1100V (1.1kV) Applications: DC Link, DC Filtering Height - Seated (Max): 5.512" (140.00mm) Mounting: Chassis Mount Capacitance: 700μF Tolerance: ±10% Lead Spacing: 1.969" (50.00mm) Dielectric Material: Polypropylene (PP), Metallized ESR: 1.8 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 75°C Dimension: 4.567" Dia (116.00mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021401-B25620B1707K103
Packaging: Bulk
Termination: Screw Terminals
Voltage Rating - DC: 1100V (1.1kV)
Applications: DC Link, DC Filtering
Height - Seated (Max): 5.512" (140.00mm)
Mounting: Chassis Mount
Capacitance: 700μF
Tolerance: ±10%
Lead Spacing: 1.969" (50.00mm)
Dielectric Material: Polypropylene (PP), Metallized
ESR: 1.8 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 75°C
Dimension: 4.567" Dia (116.00mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
700UF Capacitor
62-B25620B1707K103
700UF Capacitor 62-B25620B1707K103
CAP FILM 700UF 10% 1.1KVDC RAD Product overview: B25620B1707K103 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 700UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25620B1707K103 can be used for catalog matching and distributor lookup.

CAP FILM 700UF 10% 1.1KVDC RAD Product overview: B25620B1707K103 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 700UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25620B1707K103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-7231-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-7231-ND
Film Capacitors 495-7231-ND
700µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can

700µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors - B25620B1707K103 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B25620B1707K103
Film Capacitors B25620B1707K103
CAP FILM 700UF 10% 1.1KVDC RAD

CAP FILM 700UF 10% 1.1KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1021401-B25620B1707K103 62-B25620B1707K103 495-7231-ND B25620B1707K103
Product Name Film Capacitors - B25620B1707K103 700UF Capacitor Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -55 to 75 C (-67 to 167 F) -55 to 75 C (-67 to 167 F) -55 to 75 C (-67 to 167 F)
Capacitance Range 700 microF 700 microF 700 microF 700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1100 volts 1100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details