EPCOS AG 1500UF Capacitor B25620B158K882

Description
CAP FILM 1500UF 10% 880VDC RAD Product overview: B25620B158K882 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25620B158K882 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 1500UF 10% 880VDC RAD Product overview: B25620B158K882 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25620B158K882 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500UF Capacitor
62-B25620B158K882
1500UF Capacitor 62-B25620B158K882
CAP FILM 1500UF 10% 880VDC RAD Product overview: B25620B158K882 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25620B158K882 can be used for catalog matching and distributor lookup.

CAP FILM 1500UF 10% 880VDC RAD Product overview: B25620B158K882 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25620B158K882 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1316182-B25620B158K882 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1316182-B25620B158K882
Capacitors - Film Capacitors 1316182-B25620B158K882
Win Source Part Number: 1316182-B25620B158K8 82 Category: Capacitors>Film Capacitors Series: MKP DC Link Termination: Threaded, Female Package: Bulk Voltage Rating - DC: 880V Applications: DC Link, DC Filtering Height - Seated (Max): 6.850" (174.00mm) Capacitance: 1500 µF Tolerance: ±10% Lead Spacing: 1.260" (32.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis, Stud Mount Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 75°C Dimension: 4.567" Dia (116.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0080 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1316182-B25620B158K882
Category: Capacitors>Film Capacitors
Series: MKP DC Link
Termination: Threaded, Female
Package: Bulk
Voltage Rating - DC: 880V
Applications: DC Link, DC Filtering
Height - Seated (Max): 6.850" (174.00mm)
Capacitance: 1500 µF
Tolerance: ±10%
Lead Spacing: 1.260" (32.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis, Stud Mount
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 75°C
Dimension: 4.567" Dia (116.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0080
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Capacitors - Film Capacitors - B25620B158K882 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B25620B158K882
Capacitors - Film Capacitors B25620B158K882
CAP FILM 1500UF 10% 880VDC RAD

CAP FILM 1500UF 10% 880VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-B25620B158K882 1316182-B25620B158K882 B25620B158K882
Product Name 1500UF Capacitor Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 75 C (-67 to 167 F) -55 to 75 C (-67 to 167 F) -55 to 75 C (-67 to 167 F)
Capacitance Range 1500 microF 1500 microF 1500 microF
WVDC 880 volts 880 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitors - Film Capacitors - 105PHB850K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Ceramic Capacitors - C17AH1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers