Capacitors for Power Electronics
CAP FILM 550UF 10% 880VDC RADIAL Product overview: B25620B0557K881 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 550UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25620B0557K881 can be used for catalog matching and distributor lookup.
550µF Film Capacitor 880V Polypropylene (PP), Metallized Radial, Can
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Packaging: Bulk
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.042" (1.06mm)
Termination: Solder
CAP FILM 550UF 10% 880VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B25620B0557K881 | 62-B25620B0557K881 | 495-B25620B0557K881-ND | B25620B0557K881 | |
| Product Name | Capacitors for Power Electronics | 550UF Capacitor | Film Capacitors | Connectors,Interconnects | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Capacitance Range | 550 microF | 550 microF | 550 microF | 0.2200 microF | 550 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |