TDK Corporation CHIP VARISTOR AVRM0402C120MT330N

Description
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet
Description
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIP VARISTOR - AVRM0402C120MT330N - TDK Corporation
Chuo, Tokyo, Japan
CHIP VARISTOR
AVRM0402C120MT330N
CHIP VARISTOR AVRM0402C120MT330N
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Supplier's Site
Varistors, MOVs - 445-180975-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-180975-6-ND
Varistors, MOVs 445-180975-6-ND
12V 1A Varistor 1 Circuit Surface Mount, MLCV 01005 (0402 Metric)

12V 1A Varistor 1 Circuit Surface Mount, MLCV 01005 (0402 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-180975-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-180975-2-ND
Varistors, MOVs 445-180975-2-ND
12V 1A Varistor 1 Circuit Surface Mount, MLCV 01005 (0402 Metric)

12V 1A Varistor 1 Circuit Surface Mount, MLCV 01005 (0402 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-180975-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-180975-1-ND
Varistors, MOVs 445-180975-1-ND
12V 1A Varistor 1 Circuit Surface Mount, MLCV 01005 (0402 Metric)

12V 1A Varistor 1 Circuit Surface Mount, MLCV 01005 (0402 Metric)

Buy Now Datasheet
Circuit Protection - Varistors AVRM0402C120MT330N
Circuit Protection - Varistors

Circuit Protection - Varistors

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Varistors Varistors Varistors
Product Number AVRM0402C120MT330N 445-180975-6-ND AVRM0402C120MT330N
Product Name CHIP VARISTOR Varistors, MOVs Circuit Protection - Varistors
Operating DC Voltage 9.6 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details
Varistors, MOVs - 478-11141-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers