TDK Corporation CHIP VARISTOR AVRL101A1R1NTB

Description
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet
Description
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIP VARISTOR - AVRL101A1R1NTB - TDK Corporation
Chuo, Tokyo, Japan
CHIP VARISTOR
AVRL101A1R1NTB
CHIP VARISTOR AVRL101A1R1NTB
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Supplier's Site
Varistors, MOVs - 445-2561-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2561-6-ND
Varistors, MOVs 445-2561-6-ND
39V Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

39V Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-2561-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2561-1-ND
Varistors, MOVs 445-2561-1-ND
39V Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

39V Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-2561-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2561-2-ND
Varistors, MOVs 445-2561-2-ND
39V Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

39V Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Varistors
AVRL101A1R1NTB
TVS/Fuse/Board Level Protection >> Varistors AVRL101A1R1NTB
10V 39V 0402 Varistors ROHS

10V 39V 0402 Varistors ROHS

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey LCSC Electronics Technology (HK) Limited
Product Category Varistors Varistors Varistors
Product Number AVRL101A1R1NTB 445-2561-6-ND AVRL101A1R1NTB
Product Name CHIP VARISTOR Varistors, MOVs TVS/Fuse/Board Level Protection >> Varistors
Operating DC Voltage 39 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 478-11137-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
CHIP VARISTOR - AVRM0402C6R8NT101N - TDK Corporation
Specs
Operating DC Voltage 3.5 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers