Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
22V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
22V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
22V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
TDK Corporation | DigiKey | |
---|---|---|
Product Category | Varistors | Varistors |
Product Number | AVR-M2012C220KT6AB | 445-2548-6-ND |
Product Name | CHIP VARISTOR | Varistors, MOVs |
Operating DC Voltage | 19.8 volts |