The Littelfuse LV UltraMOV™ Series of low voltage, high surge current, radial leaded varistors provides an ideal circuit protection solution for lower DC voltage applications by offering higher surge ratings than ever before available in such small discs. The maximum peak surge current rating can reach up to 10kA (8/20 μs pulse) to protect against high peak surges, including indirect lightning strike interference, system switching transients and abnormal fast transients from the power source. Available in five model sizes: 5mm, 7mm, 10mm, 14mm and 20mm, these device feature a wide VAC voltage range of 11V to 95V, and VDC voltage range of 14V to 125V. Features: Breakthrough in low voltage varistor design provides high peak surge current rating Reduced footprint and volume required for surge protection High peak surge current rating up to 10kA (8/20 μs pulse) Wide operating voltage range VM(AC)RMS 11V to 95V and V M(DC) 14V to 125V High operating temperature range up to 125ºC 5 model sizes available: 5, 7, 10, 14, and 20mm Standard lead form options Optional phenolic coating Lead-free, halogen-free, and RoHS compliant Applications: Telecom power systems LED lighting drivers Cordless phones Wireless base stations Audio and Video devices Mobile phone chargers Security systems Fire alarm systems Automation control systems (PLCs) Industrial control contact relay Surge protection devices Benefits: Increased long-term reliability due to the ability to handle higher surges over the end product's lifetime More board space is available for higher value functional components Lower weight and cost for end product from use of a smaller disc Higher surge handling density in critical surge protection device module solutions Higher operating temperature range - up to 125°C Environmentally friendly product
120V 1.75kA Varistor 1 Circuit Through Hole Disc 7mm
RADIAL VARISTOR 07MM ROHS/LEAD FREE / BULK
Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Varistors | Varistors | Varistors |
Product Number | V07E75P | F6879-ND | 34AC7248 |
Product Name | Varistor Series | Varistors, MOVs | Radial Varistor 07Mm Rohs/lead Free / Bulk Littelfuse |
Lead Style | Radial | Radial |