Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046751-ATB2012E-500
Mounting: SMD (SMT)
Frequency: 1.8 GHz
Categories: OEM Parts(A-B)
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1046751-ATB2012E-50011M-T000 |
| Product Name | OEM Parts - OEM Parts (A - B) - ATB2012E-50011M-T000 |