TDK-Lambda Americas Inc., High Power Division Balun, 400Mhz-1.8Ghz, 50 Ohm/50 Ohm, 0805, Full Reel; Impedance Unbalanced / Balanced Tdk ATB2012E-50011M-T000

Description
BALUN, 400MHZ-1.8GHZ, 50 OHM/50 OHM, 0805, FULL REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1dB; Phase Difference:-; Balun Case Style:0805; Frequency Min:400MHz; Frequency Max:1.8GHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BALUN, 400MHZ-1.8GHZ, 50 OHM/50 OHM, 0805, FULL REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1dB; Phase Difference:-; Balun Case Style:0805; Frequency Min:400MHz; Frequency Max:1.8GHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun, 400Mhz-1.8Ghz, 50 Ohm/50 Ohm, 0805, Full Reel; Impedance Unbalanced / Balanced Tdk - 45W2106 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 400Mhz-1.8Ghz, 50 Ohm/50 Ohm, 0805, Full Reel; Impedance Unbalanced / Balanced Tdk
45W2106
Balun, 400Mhz-1.8Ghz, 50 Ohm/50 Ohm, 0805, Full Reel; Impedance Unbalanced / Balanced Tdk 45W2106
BALUN, 400MHZ-1.8GHZ, 50 OHM/50 OHM, 0805, FULL REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1dB; Phase Difference:-; Balun Case Style:0805; Frequency Min:400MHz; Frequency Max:1.8GHz; Product Range:- RoHS Compliant: Yes

BALUN, 400MHZ-1.8GHZ, 50 OHM/50 OHM, 0805, FULL REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1dB; Phase Difference:-; Balun Case Style:0805; Frequency Min:400MHz; Frequency Max:1.8GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 45W2106
Product Name Balun, 400Mhz-1.8Ghz, 50 Ohm/50 Ohm, 0805, Full Reel; Impedance Unbalanced / Balanced Tdk
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Pulse Transformers - ITNB-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details