TDK Corporation RF/IF and RFID - Balun ATB2012-75011M-T000

Description
Win Source Part Number: 983844-ATB2012-75011 M-T000 Category: RF/IF and RFID>Balun Series: ATB Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 400MHz ~ 1.8GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.2dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Other Names: 445-ATB2012-75011M-T 000TR
Request a Quote Datasheet
Description
Win Source Part Number: 983844-ATB2012-75011 M-T000 Category: RF/IF and RFID>Balun Series: ATB Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 400MHz ~ 1.8GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.2dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Other Names: 445-ATB2012-75011M-T 000TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 983844-ATB2012-75011M-T000 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
983844-ATB2012-75011M-T000
RF/IF and RFID - Balun 983844-ATB2012-75011M-T000
Win Source Part Number: 983844-ATB2012-75011 M-T000 Category: RF/IF and RFID>Balun Series: ATB Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 400MHz ~ 1.8GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.2dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Other Names: 445-ATB2012-75011M-T 000TR

Win Source Part Number: 983844-ATB2012-75011M-T000
Category: RF/IF and RFID>Balun
Series: ATB
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Range: 400MHz ~ 1.8GHz
Impedance - Unbalanced/Balanced: 75 / 75Ohm
Insertion Loss (Max): 1.2dB
Package / Case: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: TDK Corporation
Other Names: 445-ATB2012-75011M-T000TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 983844-ATB2012-75011M-T000
Product Name RF/IF and RFID - Balun
Frequency 4.00E8 to 1.80E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details