TDK Corporation Balun - ATB2012-75011-T000 ATB2012-75011-T000

Description
Manufacturer: TDK Corporation Win Source Part Number: 010377-ATB2012-75011 -T000 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 50MHz to 1.2GHz Impedance - Unbalanced/Balanced: 75 / 75 Ohm Insertion Loss (Max): 1.2dB Family Name: ATB2012-75011 Categories: RF/IF and RFID Status: Active Introduction Date: July 04, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 010377-ATB2012-75011 -T000 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 50MHz to 1.2GHz Impedance - Unbalanced/Balanced: 75 / 75 Ohm Insertion Loss (Max): 1.2dB Family Name: ATB2012-75011 Categories: RF/IF and RFID Status: Active Introduction Date: July 04, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - ATB2012-75011-T000 - 010377-ATB2012-75011-T000 - Win Source Electronics
Laguna Hills, CA, United States
Balun - ATB2012-75011-T000
010377-ATB2012-75011-T000
Balun - ATB2012-75011-T000 010377-ATB2012-75011-T000
Manufacturer: TDK Corporation Win Source Part Number: 010377-ATB2012-75011 -T000 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 50MHz to 1.2GHz Impedance - Unbalanced/Balanced: 75 / 75 Ohm Insertion Loss (Max): 1.2dB Family Name: ATB2012-75011 Categories: RF/IF and RFID Status: Active Introduction Date: July 04, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 010377-ATB2012-75011-T000
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 50MHz to 1.2GHz
Impedance - Unbalanced/Balanced: 75 / 75 Ohm
Insertion Loss (Max): 1.2dB
Family Name: ATB2012-75011
Categories: RF/IF and RFID
Status: Active
Introduction Date: July 04, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 010377-ATB2012-75011-T000
Product Name Balun - ATB2012-75011-T000
Frequency 5.00E7 to 1.20E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products