Manufacturer: TDK Corporation
Win Source Part Number: 118918-ATB2012-50011
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 40MHz to 860MHz
Impedance - Unbalanced/Balanced:
Insertion Loss (Max): 2.5dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 118918-ATB2012-50011-T000 |
| Product Name | Balun - ATB2012-50011-T000 |
| Frequency | 4.00E7 to 8.60E8 Hz |