2.4GHz, 5.5GHz Chip RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount
2.4GHz, 5.5GHz Chip RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount
2.4GHz, 5.5GHz Chip RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount
Manufacturer: TDK Corporation
Win Source Part Number: 861000-ANT162442DT-2
Features: 2.4GHz, 5.5GHz - Chip RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz - Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8529.10.9100
Other Part Number: 495-75558-1, 495-75558-2, 495-75558-6
RF ANT 2.4GHZ/5.5GHZ CHIP SLD Product overview: ANT162442DT-2001A2 from TDK Corporation is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT162442DT-2001
Antennas 2.4Ghz WLAN+BT/5Ghz Dualband centerPCB
2.4GHz, 5.5GHz Chip RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 495-75558-2-ND | ANT162442DT-2001A2 | 875-ANT162442DT-2001A2 | ANT162442DT-2001A2 | ANT162442DT-2001A2 |
| Product Name | RF Antennas | RF Antennas - ANT162442DT-2001A2 | 2.4GHZ 5.5GHZ Rf Antenna | Antennas | RF Antennas |
| Applications | RF Antennas | RF Testing | |||
| Primary Frequency Range | 2400.0 to 5500.0 MHz | 2400.0 to 5850.0 MHz | |||
| VSWR | 1.5 :1 |