TDK U.S.A. Corporation RF Antennas ANT161575ST-1202A1

Description
1.581GHz GNSS Chip RF Antenna 1.557GHz ~ 1.605GHz Solder Surface Mount
Request a Quote Datasheet
Description
1.581GHz GNSS Chip RF Antenna 1.557GHz ~ 1.605GHz Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 445-175607-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
445-175607-6-ND
RF Antennas 445-175607-6-ND
1.581GHz GNSS Chip RF Antenna 1.557GHz ~ 1.605GHz Solder Surface Mount

1.581GHz GNSS Chip RF Antenna 1.557GHz ~ 1.605GHz Solder Surface Mount

Buy Now Datasheet
RF Antennas - 445-175607-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
445-175607-2-ND
RF Antennas 445-175607-2-ND
1.581GHz GNSS Chip RF Antenna 1.557GHz ~ 1.605GHz Solder Surface Mount

1.581GHz GNSS Chip RF Antenna 1.557GHz ~ 1.605GHz Solder Surface Mount

Buy Now Datasheet
RF Antennas - 445-175607-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
445-175607-1-ND
RF Antennas 445-175607-1-ND
1.581GHz GNSS Chip RF Antenna 1.557GHz ~ 1.605GHz Solder Surface Mount

1.581GHz GNSS Chip RF Antenna 1.557GHz ~ 1.605GHz Solder Surface Mount

Buy Now Datasheet
RF Antennas - ANT161575ST-1202A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.581GHz GNSS Chip RF Antenna 1.557GHz ~ 1.605GHz Solder Surface Mount

1.581GHz GNSS Chip RF Antenna 1.557GHz ~ 1.605GHz Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Chip Antenna GNSS PCB 1557MHz -1605MHz

Antennas Chip Antenna GNSS PCB 1557MHz -1605MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 445-175607-6-ND ANT161575ST-1202A1 ANT161575ST-1202A1
Product Name RF Antennas RF Antennas Antennas
Applications GPS; GNSS GNSS
Primary Frequency Range 1581.0 MHz
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details