TDK Corporation RF Antennas ANT016008LCD2442MA1

Description
RF ANT 2.4GHZ/5.5GHZ CHIP SLD
Datasheet
Description
RF ANT 2.4GHZ/5.5GHZ CHIP SLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF ANT 2.4GHZ/5.5GHZ CHIP SLD

RF ANT 2.4GHZ/5.5GHZ CHIP SLD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ANT016008LCD2442MA1
Product Name RF Antennas
Operating Frequency 2400 to 5850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LV10A-CAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Transmitters - SI4711-B30-GMR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Device Type Transmitter
Supply Voltage Other; 2.7V ~ 5.5V
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details