TDK U.S.A. Corporation RF Antennas - ANT016008LCD2442MA1 ANT016008LCD2442MA1

Description
Manufacturer: TDK Corporation Win Source Part Number: 100884-ANT016008LCD2 442MA1 Packaging: Reel - TR Termination: Solder Applications: WLAN Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.485GHz, 5.15GHz to 5.85GHz Height (Max): 0.016" (0.40mm) Frequency Group: UHF (2 GHz to 3 GHz), SHF (f > 4 GHz) Frequency (Center/Band): 2.4GHz, 5.5GHz Antenna Type: Chip Number of Bands: 2 VSWR: 6.5, 4 Gain: 2.27dBi, 5.18dBi Family Name: ANT016008LCD2442MA1 Categories: RF/IF and RFID Status: Active Alternative Parts (Cross-Reference): ANT162442DT-2001A2; Introduction Date: May 31, 2001 Country of Origin: United States of America Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 100884-ANT016008LCD2 442MA1 Packaging: Reel - TR Termination: Solder Applications: WLAN Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.485GHz, 5.15GHz to 5.85GHz Height (Max): 0.016" (0.40mm) Frequency Group: UHF (2 GHz to 3 GHz), SHF (f > 4 GHz) Frequency (Center/Band): 2.4GHz, 5.5GHz Antenna Type: Chip Number of Bands: 2 VSWR: 6.5, 4 Gain: 2.27dBi, 5.18dBi Family Name: ANT016008LCD2442MA1 Categories: RF/IF and RFID Status: Active Alternative Parts (Cross-Reference): ANT162442DT-2001A2; Introduction Date: May 31, 2001 Country of Origin: United States of America Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - ANT016008LCD2442MA1
ANT016008LCD2442MA1
RF Antennas - ANT016008LCD2442MA1 ANT016008LCD2442MA1
Manufacturer: TDK Corporation Win Source Part Number: 100884-ANT016008LCD2 442MA1 Packaging: Reel - TR Termination: Solder Applications: WLAN Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.485GHz, 5.15GHz to 5.85GHz Height (Max): 0.016" (0.40mm) Frequency Group: UHF (2 GHz to 3 GHz), SHF (f > 4 GHz) Frequency (Center/Band): 2.4GHz, 5.5GHz Antenna Type: Chip Number of Bands: 2 VSWR: 6.5, 4 Gain: 2.27dBi, 5.18dBi Family Name: ANT016008LCD2442MA1 Categories: RF/IF and RFID Status: Active Alternative Parts (Cross-Reference): ANT162442DT-2001A2; Introduction Date: May 31, 2001 Country of Origin: United States of America Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 100884-ANT016008LCD2442MA1
Packaging: Reel - TR
Termination: Solder
Applications: WLAN
Mounting: SMD (SMT)
Frequency Range: 2.4GHz to 2.485GHz, 5.15GHz to 5.85GHz
Height (Max): 0.016" (0.40mm)
Frequency Group: UHF (2 GHz to 3 GHz), SHF (f > 4 GHz)
Frequency (Center/Band): 2.4GHz, 5.5GHz
Antenna Type: Chip
Number of Bands: 2
VSWR: 6.5, 4
Gain: 2.27dBi, 5.18dBi
Family Name: ANT016008LCD2442MA1
Categories: RF/IF and RFID
Status: Active
Alternative Parts (Cross-Reference): ANT162442DT-2001A2;
Introduction Date: May 31, 2001
Country of Origin: United States of America
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.4GHZ 5.5GHZ Rf Antenna - 875-ANT016008LCD2442MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ 5.5GHZ Rf Antenna
875-ANT016008LCD2442MA1
2.4GHZ 5.5GHZ Rf Antenna 875-ANT016008LCD2442MA1
RF ANT 2.4GHZ/5.5GHZ CHIP SLD Product overview: ANT016008LCD2442MA1 from TDK Corporation is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT016008LCD2442 MA1 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ/5.5GHZ CHIP SLD Product overview: ANT016008LCD2442MA1 from TDK Corporation is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT016008LCD2442MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 445-15175-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
445-15175-2-ND
RF Antennas 445-15175-2-ND
2.4GHz, 5.5GHz WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 2.27dBi, 5.18dBi Solder Surface Mount

2.4GHz, 5.5GHz WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 2.27dBi, 5.18dBi Solder Surface Mount

Buy Now Datasheet
Antennas 2.4GHz+5GHz Blutooth Zigbee / 802.11abgn

Antennas 2.4GHz+5GHz Blutooth Zigbee / 802.11abgn

Buy Now Datasheet
ANT016008LCD2442MA1

ANT016008LCD2442MA1

Supplier's Site
RF Antennas - ANT016008LCD2442MA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz, 5.5GHz WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 2.27dBi, 5.18dBi Solder Surface Mount

2.4GHz, 5.5GHz WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 2.27dBi, 5.18dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number ANT016008LCD2442MA1 875-ANT016008LCD2442MA1 445-15175-2-ND ANT016008LCD2442MA1 ANT016008LCD2442MA1 ANT016008LCD2442MA1
Product Name RF Antennas - ANT016008LCD2442MA1 2.4GHZ 5.5GHZ Rf Antenna RF Antennas Antennas Others RF Antennas
Applications RF Testing Modem or Wireless Network; WLAN WLAN
Primary Frequency Range 2400.0 to 5850.0 MHz 2400.0 to 5500.0 MHz 2400.0 MHz
Technology Type Chip Chip
Gain 2.27 to 5.18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195728-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN03-320 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 1560.0 to 10600.0 MHz
Technology Type Chip
View Details
3 suppliers
LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details