TDK-Lambda Americas Inc. DC-DC Converters ALD-514012PJ134

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - ALD-514012PJ134 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
ALD-514012PJ134
DC-DC Converters ALD-514012PJ134
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site
Led Driver, Dc-Dc, 44V, 0.14A; Power Supply Approvals Tdk-Lambda - 66W2344 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Dc-Dc, 44V, 0.14A; Power Supply Approvals Tdk-Lambda
66W2344
Led Driver, Dc-Dc, 44V, 0.14A; Power Supply Approvals Tdk-Lambda 66W2344
LED DRIVER, DC-DC, 44V, 0.14A; Power Supply Approvals:LED Lighting & Railway; Product Range:ALD Series; Output Power Max:6.16W; Output Voltage Max:44V; Output Current:140mA; Dimming Control Type:Analog, PWM; Input Voltage Min:10.8V RoHS Compliant: Yes

LED DRIVER, DC-DC, 44V, 0.14A; Power Supply Approvals:LED Lighting & Railway; Product Range:ALD Series; Output Power Max:6.16W; Output Voltage Max:44V; Output Current:140mA; Dimming Control Type:Analog, PWM; Input Voltage Min:10.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ALD-514012PJ134 66W2344
Product Name DC-DC Converters Led Driver, Dc-Dc, 44V, 0.14A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Open Frame
Operating Temperature -30 to 85 C (-22 to 185 F)
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC15-2412SRH-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 802L-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-5KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details