TDK-Lambda Americas Inc., High Power Division DC-DC Converters ALD-414012PJ126

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - ALD-414012PJ126 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
ALD-414012PJ126
DC-DC Converters ALD-414012PJ126
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site
Led Driver, Dc-Dc, 140Ma, 44V; Power Supply Approvals Tdk-Lambda - 79R7742 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Dc-Dc, 140Ma, 44V; Power Supply Approvals Tdk-Lambda
79R7742
Led Driver, Dc-Dc, 140Ma, 44V; Power Supply Approvals Tdk-Lambda 79R7742
LED DRIVER, DC-DC, 140mA, 44V; Power Supply Approvals:ITE; Product Range:ALD Series; Output Power Max:-; Output Voltage Max:44V; Output Current:140mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Panel; Depth:5.2mm RoHS Compliant: Yes

LED DRIVER, DC-DC, 140mA, 44V; Power Supply Approvals:ITE; Product Range:ALD Series; Output Power Max:-; Output Voltage Max:44V; Output Current:140mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Panel; Depth:5.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ALD-414012PJ126 79R7742
Product Name DC-DC Converters Led Driver, Dc-Dc, 140Ma, 44V; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Open Frame
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details