TDK-Lambda Americas Inc., High Power Division DC-DC Converters ALD-214012PJ111

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - ALD-214012PJ111 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
ALD-214012PJ111
DC-DC Converters ALD-214012PJ111
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site
Led Driver, Dc-Dc, 140Ma, 44V; Power Supply Approvals Tdk-Lambda - 79R7740 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Dc-Dc, 140Ma, 44V; Power Supply Approvals Tdk-Lambda
79R7740
Led Driver, Dc-Dc, 140Ma, 44V; Power Supply Approvals Tdk-Lambda 79R7740
LED DRIVER, DC-DC, 140mA, 44V; Power Supply Approvals:ITE; Product Range:ALD Series; Output Power Max:6.16W; Output Voltage Max:44V; Output Current:140mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes

LED DRIVER, DC-DC, 140mA, 44V; Power Supply Approvals:ITE; Product Range:ALD Series; Output Power Max:6.16W; Output Voltage Max:44V; Output Current:140mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ALD-214012PJ111 79R7740
Product Name DC-DC Converters Led Driver, Dc-Dc, 140Ma, 44V; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Open Frame
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Power Supply - 19910308 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 42.0 volts
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details